Cal-Chip Electronics Ceramic Capacitors GMT02X7R561K50NT15

Description
CAP0201 X7R 560PF 10% 50V AEC
Request a Quote Datasheet
Description
CAP0201 X7R 560PF 10% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT02X7R561K50NT15TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 560PF 10% 50V AEC

CAP0201 X7R 560PF 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02X7R561K50NT15CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 560PF 10% 50V AEC

CAP0201 X7R 560PF 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02X7R561K50NT15DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 560PF 10% 50V AEC

CAP0201 X7R 560PF 10% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT02X7R561K50NT15TR-ND 4713-GMT02X7R561K50NT15DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details