Cal-Chip Electronics Ceramic Capacitors GMT02X7R331K16NT15

Description
CAP0201 X7R 330PF 10% 16V AEC
Request a Quote Datasheet
Description
CAP0201 X7R 330PF 10% 16V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT02X7R331K16NT15CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 330PF 10% 16V AEC

CAP0201 X7R 330PF 10% 16V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02X7R331K16NT15TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 330PF 10% 16V AEC

CAP0201 X7R 330PF 10% 16V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02X7R331K16NT15DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 330PF 10% 16V AEC

CAP0201 X7R 330PF 10% 16V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT02X7R331K16NT15CT-ND 4713-GMT02X7R331K16NT15DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/052267 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers