Cal-Chip Electronics Ceramic Capacitors GMT02CG180J25NT15

Description
CAP0201 COG 18PF 5% 25V AEC
Request a Quote Datasheet
Description
CAP0201 COG 18PF 5% 25V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT02CG180J25NT15DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 COG 18PF 5% 25V AEC

CAP0201 COG 18PF 5% 25V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02CG180J25NT15TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 COG 18PF 5% 25V AEC

CAP0201 COG 18PF 5% 25V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02CG180J25NT15CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 COG 18PF 5% 25V AEC

CAP0201 COG 18PF 5% 25V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT02CG180J25NT15DKR-ND 4713-GMT02CG180J25NT15TR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details