Cal-Chip Electronics Ceramic Capacitors GMC57X7R105K50NT

Description
CAP2225 X7R 1UF 10% 50V
Request a Quote Datasheet
Description
CAP2225 X7R 1UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC57X7R105K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC57X7R105K50NTCT-ND
Ceramic Capacitors 4713-GMC57X7R105K50NTCT-ND
CAP2225 X7R 1UF 10% 50V

CAP2225 X7R 1UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC57X7R105K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2225 X7R 1UF 10% 50V

CAP2225 X7R 1UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC57X7R105K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC57X7R105K50NTTR-ND
Ceramic Capacitors 4713-GMC57X7R105K50NTTR-ND
CAP2225 X7R 1UF 10% 50V

CAP2225 X7R 1UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC57X7R105K50NTCT-ND 4713-GMC57X7R105K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details