Cal-Chip Electronics Ceramic Capacitors GMC55Y5V226Z50NT

Description
CAP2220 Y5V 22UF Z-TOL 50V
Request a Quote Datasheet
Description
CAP2220 Y5V 22UF Z-TOL 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55Y5V226Z50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 Y5V 22UF Z-TOL 50V

CAP2220 Y5V 22UF Z-TOL 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55Y5V226Z50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55Y5V226Z50NTTR-ND
Ceramic Capacitors 4713-GMC55Y5V226Z50NTTR-ND
CAP2220 Y5V 22UF Z-TOL 50V

CAP2220 Y5V 22UF Z-TOL 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55Y5V226Z50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55Y5V226Z50NTCT-ND
Ceramic Capacitors 4713-GMC55Y5V226Z50NTCT-ND
CAP2220 Y5V 22UF Z-TOL 50V

CAP2220 Y5V 22UF Z-TOL 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55Y5V226Z50NTDKR-ND 4713-GMC55Y5V226Z50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0160101FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details