Cal-Chip Electronics Ceramic Capacitors GMC55X7R476M16NT

Description
CAP2220 X7R 47UF 20% 16V
Request a Quote Datasheet
Description
CAP2220 X7R 47UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55X7R476M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X7R476M16NTCT-ND
Ceramic Capacitors 4713-GMC55X7R476M16NTCT-ND
CAP2220 X7R 47UF 20% 16V

CAP2220 X7R 47UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R476M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 47UF 20% 16V

CAP2220 X7R 47UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R476M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X7R476M16NTTR-ND
Ceramic Capacitors 4713-GMC55X7R476M16NTTR-ND
CAP2220 X7R 47UF 20% 16V

CAP2220 X7R 47UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - GMC55X7R476M16NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC55X7R476M16NT
Ceramic Capacitors GMC55X7R476M16NT
CAP CER 47UF 16V X7R 2220

CAP CER 47UF 16V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC55X7R476M16NTCT-ND 4713-GMC55X7R476M16NTDKR-ND GMC55X7R476M16NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details