Cal-Chip Electronics Ceramic Capacitors GMC55X7R475K100NT

Description
CAP2220 X7R 4.7UF 10% 100V
Request a Quote Datasheet
Description
CAP2220 X7R 4.7UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55X7R475K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 4.7UF 10% 100V

CAP2220 X7R 4.7UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R475K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 4.7UF 10% 100V

CAP2220 X7R 4.7UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R475K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 4.7UF 10% 100V

CAP2220 X7R 4.7UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55X7R475K100NTTR-ND 4713-GMC55X7R475K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - CK06BX105M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers