Cal-Chip Electronics Ceramic Capacitors GMC55X7R474K200NT

Description
CAP2220 X7R .47UF 10% 200V
Request a Quote Datasheet
Description
CAP2220 X7R .47UF 10% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55X7R474K200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R .47UF 10% 200V

CAP2220 X7R .47UF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R474K200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R .47UF 10% 200V

CAP2220 X7R .47UF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R474K200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R .47UF 10% 200V

CAP2220 X7R .47UF 10% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55X7R474K200NTDKR-ND 4713-GMC55X7R474K200NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details