Cal-Chip Electronics Ceramic Capacitors GMC55X7R226M25NT

Description
CAP2220 X7R 22UF 20% 25V
Request a Quote Datasheet
Description
CAP2220 X7R 22UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55X7R226M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 22UF 20% 25V

CAP2220 X7R 22UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R226M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X7R226M25NTTR-ND
Ceramic Capacitors 4713-GMC55X7R226M25NTTR-ND
CAP2220 X7R 22UF 20% 25V

CAP2220 X7R 22UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R226M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X7R226M25NTCT-ND
Ceramic Capacitors 4713-GMC55X7R226M25NTCT-ND
CAP2220 X7R 22UF 20% 25V

CAP2220 X7R 22UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55X7R226M25NTDKR-ND 4713-GMC55X7R226M25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH035MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details