Cal-Chip Electronics Ceramic Capacitors GMC55X7R106M25NT

Description
CAP2220 X7R 10UF 20% 25V
Request a Quote Datasheet
Description
CAP2220 X7R 10UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55X7R106M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X7R106M25NTCT-ND
Ceramic Capacitors 4713-GMC55X7R106M25NTCT-ND
CAP2220 X7R 10UF 20% 25V

CAP2220 X7R 10UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R106M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X7R106M25NTTR-ND
Ceramic Capacitors 4713-GMC55X7R106M25NTTR-ND
CAP2220 X7R 10UF 20% 25V

CAP2220 X7R 10UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R106M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 10UF 20% 25V

CAP2220 X7R 10UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55X7R106M25NTCT-ND 4713-GMC55X7R106M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX472K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details