Cal-Chip Electronics Ceramic Capacitors GMC55X7R106K50NT

Description
CAP2220 X7R 10UF 10% 50V
Request a Quote Datasheet
Description
CAP2220 X7R 10UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55X7R106K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X7R106K50NTTR-ND
Ceramic Capacitors 4713-GMC55X7R106K50NTTR-ND
CAP2220 X7R 10UF 10% 50V

CAP2220 X7R 10UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R106K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X7R106K50NTCT-ND
Ceramic Capacitors 4713-GMC55X7R106K50NTCT-ND
CAP2220 X7R 10UF 10% 50V

CAP2220 X7R 10UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R106K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 10UF 10% 50V

CAP2220 X7R 10UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55X7R106K50NTTR-ND 4713-GMC55X7R106K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers