Cal-Chip Electronics Ceramic Capacitors GMC55CG333F50NT

Description
CAP2220 COG .033UF 1% 50V
Request a Quote Datasheet
Description
CAP2220 COG .033UF 1% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55CG333F50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55CG333F50NTTR-ND
Ceramic Capacitors 4713-GMC55CG333F50NTTR-ND
CAP2220 COG .033UF 1% 50V

CAP2220 COG .033UF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55CG333F50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55CG333F50NTDKR-ND
Ceramic Capacitors 4713-GMC55CG333F50NTDKR-ND
CAP2220 COG .033UF 1% 50V

CAP2220 COG .033UF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55CG333F50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55CG333F50NTCT-ND
Ceramic Capacitors 4713-GMC55CG333F50NTCT-ND
CAP2220 COG .033UF 1% 50V

CAP2220 COG .033UF 1% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55CG333F50NTTR-ND 4713-GMC55CG333F50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details