Cal-Chip Electronics Ceramic Capacitors GMC45X7R105K50NT

Description
CAP1825 X7R 1UF 10% 50V
Request a Quote Datasheet
Description
CAP1825 X7R 1UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC45X7R105K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC45X7R105K50NTTR-ND
Ceramic Capacitors 4713-GMC45X7R105K50NTTR-ND
CAP1825 X7R 1UF 10% 50V

CAP1825 X7R 1UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC45X7R105K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC45X7R105K50NTCT-ND
Ceramic Capacitors 4713-GMC45X7R105K50NTCT-ND
CAP1825 X7R 1UF 10% 50V

CAP1825 X7R 1UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC45X7R105K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1825 X7R 1UF 10% 50V

CAP1825 X7R 1UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC45X7R105K50NTTR-ND 4713-GMC45X7R105K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details