Cal-Chip Electronics Ceramic Capacitors GMC45X7R105K100NT

Description
CAP1825 X7R 1UF 10% 100V
Request a Quote Datasheet
Description
CAP1825 X7R 1UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC45X7R105K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1825 X7R 1UF 10% 100V

CAP1825 X7R 1UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC45X7R105K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1825 X7R 1UF 10% 100V

CAP1825 X7R 1UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC45X7R105K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1825 X7R 1UF 10% 100V

CAP1825 X7R 1UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC45X7R105K100NTCT-ND 4713-GMC45X7R105K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - CK05BX121K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details