Cal-Chip Electronics Ceramic Capacitors GMC43X7R684J50NT

Description
CAP1812 X7R .68UF 5% 50V
Request a Quote Datasheet
Description
CAP1812 X7R .68UF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X7R684J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R684J50NTTR-ND
Ceramic Capacitors 4713-GMC43X7R684J50NTTR-ND
CAP1812 X7R .68UF 5% 50V

CAP1812 X7R .68UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R684J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R684J50NTCT-ND
Ceramic Capacitors 4713-GMC43X7R684J50NTCT-ND
CAP1812 X7R .68UF 5% 50V

CAP1812 X7R .68UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R684J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R .68UF 5% 50V

CAP1812 X7R .68UF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X7R684J50NTTR-ND 4713-GMC43X7R684J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details