Cal-Chip Electronics Ceramic Capacitors GMC43X7R226M10NT

Description
CAP1812 X7R 22UF 20% 10V
Request a Quote Datasheet
Description
CAP1812 X7R 22UF 20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X7R226M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R226M10NTCT-ND
Ceramic Capacitors 4713-GMC43X7R226M10NTCT-ND
CAP1812 X7R 22UF 20% 10V

CAP1812 X7R 22UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R226M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R 22UF 20% 10V

CAP1812 X7R 22UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R226M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R226M10NTTR-ND
Ceramic Capacitors 4713-GMC43X7R226M10NTTR-ND
CAP1812 X7R 22UF 20% 10V

CAP1812 X7R 22UF 20% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X7R226M10NTCT-ND 4713-GMC43X7R226M10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers