Cal-Chip Electronics Ceramic Capacitors GMC43X7R226K10NT

Description
CAP1812 X7R 22UF 10% 10V
Request a Quote Datasheet
Description
CAP1812 X7R 22UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X7R226K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R 22UF 10% 10V

CAP1812 X7R 22UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R226K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R226K10NTTR-ND
Ceramic Capacitors 4713-GMC43X7R226K10NTTR-ND
CAP1812 X7R 22UF 10% 10V

CAP1812 X7R 22UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R226K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R226K10NTCT-ND
Ceramic Capacitors 4713-GMC43X7R226K10NTCT-ND
CAP1812 X7R 22UF 10% 10V

CAP1812 X7R 22UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X7R226K10NTDKR-ND 4713-GMC43X7R226K10NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers