Cal-Chip Electronics Ceramic Capacitors GMC43X7R225K50NT

Description
CAP1812 X7R 2.2UF 10% 50V
Request a Quote Datasheet
Description
CAP1812 X7R 2.2UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X7R225K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R225K50NTTR-ND
Ceramic Capacitors 4713-GMC43X7R225K50NTTR-ND
CAP1812 X7R 2.2UF 10% 50V

CAP1812 X7R 2.2UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R225K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R225K50NTCT-ND
Ceramic Capacitors 4713-GMC43X7R225K50NTCT-ND
CAP1812 X7R 2.2UF 10% 50V

CAP1812 X7R 2.2UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R225K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R 2.2UF 10% 50V

CAP1812 X7R 2.2UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X7R225K50NTTR-ND 4713-GMC43X7R225K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details