Cal-Chip Electronics Ceramic Capacitors GMC43X5R685K50NT

Description
CAP1812 X5R 6.8UF 10% 50V
Request a Quote Datasheet
Description
CAP1812 X5R 6.8UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X5R685K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X5R 6.8UF 10% 50V

CAP1812 X5R 6.8UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X5R685K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X5R685K50NTCT-ND
Ceramic Capacitors 4713-GMC43X5R685K50NTCT-ND
CAP1812 X5R 6.8UF 10% 50V

CAP1812 X5R 6.8UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X5R685K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X5R685K50NTTR-ND
Ceramic Capacitors 4713-GMC43X5R685K50NTTR-ND
CAP1812 X5R 6.8UF 10% 50V

CAP1812 X5R 6.8UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X5R685K50NTDKR-ND 4713-GMC43X5R685K50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details