Cal-Chip Electronics Ceramic Capacitors GMC43X5R336M16NT

Description
CAP1812 X5R 33UF 20% 16V
Request a Quote Datasheet
Description
CAP1812 X5R 33UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X5R336M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X5R336M16NTCT-ND
Ceramic Capacitors 4713-GMC43X5R336M16NTCT-ND
CAP1812 X5R 33UF 20% 16V

CAP1812 X5R 33UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X5R336M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X5R336M16NTTR-ND
Ceramic Capacitors 4713-GMC43X5R336M16NTTR-ND
CAP1812 X5R 33UF 20% 16V

CAP1812 X5R 33UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X5R336M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X5R 33UF 20% 16V

CAP1812 X5R 33UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X5R336M16NTCT-ND 4713-GMC43X5R336M16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details