Cal-Chip Electronics Ceramic Capacitors GMC43X5R226M16NT

Description
CAP1812 X5R 22UF 20% 16V
Request a Quote Datasheet
Description
CAP1812 X5R 22UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X5R226M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X5R 22UF 20% 16V

CAP1812 X5R 22UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X5R226M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X5R226M16NTCT-ND
Ceramic Capacitors 4713-GMC43X5R226M16NTCT-ND
CAP1812 X5R 22UF 20% 16V

CAP1812 X5R 22UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X5R226M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X5R226M16NTTR-ND
Ceramic Capacitors 4713-GMC43X5R226M16NTTR-ND
CAP1812 X5R 22UF 20% 16V

CAP1812 X5R 22UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X5R226M16NTDKR-ND 4713-GMC43X5R226M16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details