Cal-Chip Electronics Ceramic Capacitors GMC43X5R226K10NT

Description
CAP1812 X5R 22UF 10% 10V
Request a Quote Datasheet
Description
CAP1812 X5R 22UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X5R226K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X5R226K10NTTR-ND
Ceramic Capacitors 4713-GMC43X5R226K10NTTR-ND
CAP1812 X5R 22UF 10% 10V

CAP1812 X5R 22UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X5R226K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X5R226K10NTCT-ND
Ceramic Capacitors 4713-GMC43X5R226K10NTCT-ND
CAP1812 X5R 22UF 10% 10V

CAP1812 X5R 22UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X5R226K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X5R 22UF 10% 10V

CAP1812 X5R 22UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X5R226K10NTTR-ND 4713-GMC43X5R226K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details