Cal-Chip Electronics Ceramic Capacitors GMC43CG682J50NT

Description
CAP1812 COG 6800PF 5% 50V
Request a Quote Datasheet
Description
CAP1812 COG 6800PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43CG682J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43CG682J50NTCT-ND
Ceramic Capacitors 4713-GMC43CG682J50NTCT-ND
CAP1812 COG 6800PF 5% 50V

CAP1812 COG 6800PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43CG682J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43CG682J50NTTR-ND
Ceramic Capacitors 4713-GMC43CG682J50NTTR-ND
CAP1812 COG 6800PF 5% 50V

CAP1812 COG 6800PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43CG682J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43CG682J50NTDKR-ND
Ceramic Capacitors 4713-GMC43CG682J50NTDKR-ND
CAP1812 COG 6800PF 5% 50V

CAP1812 COG 6800PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43CG682J50NTCT-ND 4713-GMC43CG682J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1206C182J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers