Cal-Chip Electronics Ceramic Capacitors GMC43CG472G50NT

Description
CAP1812 COG 4700PF 2% 50V
Request a Quote Datasheet
Description
CAP1812 COG 4700PF 2% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43CG472G50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43CG472G50NTCT-ND
Ceramic Capacitors 4713-GMC43CG472G50NTCT-ND
CAP1812 COG 4700PF 2% 50V

CAP1812 COG 4700PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43CG472G50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43CG472G50NTDKR-ND
Ceramic Capacitors 4713-GMC43CG472G50NTDKR-ND
CAP1812 COG 4700PF 2% 50V

CAP1812 COG 4700PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43CG472G50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43CG472G50NTTR-ND
Ceramic Capacitors 4713-GMC43CG472G50NTTR-ND
CAP1812 COG 4700PF 2% 50V

CAP1812 COG 4700PF 2% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43CG472G50NTCT-ND 4713-GMC43CG472G50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details