Cal-Chip Electronics Ceramic Capacitors GMC43CG104J200NT

Description
CAP1812 COG .1UF 5% 200V
Request a Quote Datasheet
Description
CAP1812 COG .1UF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43CG104J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43CG104J200NTTR-ND
Ceramic Capacitors 4713-GMC43CG104J200NTTR-ND
CAP1812 COG .1UF 5% 200V

CAP1812 COG .1UF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43CG104J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 COG .1UF 5% 200V

CAP1812 COG .1UF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43CG104J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43CG104J200NTCT-ND
Ceramic Capacitors 4713-GMC43CG104J200NTCT-ND
CAP1812 COG .1UF 5% 200V

CAP1812 COG .1UF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43CG104J200NTTR-ND 4713-GMC43CG104J200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitors - 2002-380LX121M500A022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers