Cal-Chip Electronics Ceramic Capacitors GMC32Z5U224M50NT

Description
CAP1210 Z5U .22UF 20% 50V
Request a Quote Datasheet
Description
CAP1210 Z5U .22UF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32Z5U224M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32Z5U224M50NTTR-ND
Ceramic Capacitors 4713-GMC32Z5U224M50NTTR-ND
CAP1210 Z5U .22UF 20% 50V

CAP1210 Z5U .22UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32Z5U224M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 Z5U .22UF 20% 50V

CAP1210 Z5U .22UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32Z5U224M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32Z5U224M50NTCT-ND
Ceramic Capacitors 4713-GMC32Z5U224M50NTCT-ND
CAP1210 Z5U .22UF 20% 50V

CAP1210 Z5U .22UF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32Z5U224M50NTTR-ND 4713-GMC32Z5U224M50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C1206C332J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers