Cal-Chip Electronics Ceramic Capacitors GMC32Z5U106M16NT

Description
CAP1210 Z5U 10UF 20% 16V
Request a Quote Datasheet
Description
CAP1210 Z5U 10UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32Z5U106M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32Z5U106M16NTTR-ND
Ceramic Capacitors 4713-GMC32Z5U106M16NTTR-ND
CAP1210 Z5U 10UF 20% 16V

CAP1210 Z5U 10UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32Z5U106M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 Z5U 10UF 20% 16V

CAP1210 Z5U 10UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32Z5U106M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32Z5U106M16NTCT-ND
Ceramic Capacitors 4713-GMC32Z5U106M16NTCT-ND
CAP1210 Z5U 10UF 20% 16V

CAP1210 Z5U 10UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32Z5U106M16NTTR-ND 4713-GMC32Z5U106M16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details