Cal-Chip Electronics Ceramic Capacitors GMC32X7R684K50NT

Description
CAP1210 X7R .68UF 10% 50V
Request a Quote Datasheet
Description
CAP1210 X7R .68UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R684K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R684K50NTTR-ND
Ceramic Capacitors 4713-GMC32X7R684K50NTTR-ND
CAP1210 X7R .68UF 10% 50V

CAP1210 X7R .68UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R684K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R .68UF 10% 50V

CAP1210 X7R .68UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R684K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R684K50NTCT-ND
Ceramic Capacitors 4713-GMC32X7R684K50NTCT-ND
CAP1210 X7R .68UF 10% 50V

CAP1210 X7R .68UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R684K50NTTR-ND 4713-GMC32X7R684K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers