Category: Sensors, Transducers>Pressure
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Package / Mounting | Surface Mount (SMD); 8-SMD, No Lead |