Cal-Chip Electronics Ceramic Capacitors GMC32X7R475K10NT

Description
CAP1210 X7R 4.7UF 10% 10V
Request a Quote Datasheet
Description
CAP1210 X7R 4.7UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R475K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R475K10NTTR-ND
Ceramic Capacitors 4713-GMC32X7R475K10NTTR-ND
CAP1210 X7R 4.7UF 10% 10V

CAP1210 X7R 4.7UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R475K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R475K10NTCT-ND
Ceramic Capacitors 4713-GMC32X7R475K10NTCT-ND
CAP1210 X7R 4.7UF 10% 10V

CAP1210 X7R 4.7UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R475K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 4.7UF 10% 10V

CAP1210 X7R 4.7UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R475K10NTTR-ND 4713-GMC32X7R475K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details