Cal-Chip Electronics Ceramic Capacitors GMC32X7R475K100NT

Description
CAP1210 X7R 4.7UF 10% 100V
Request a Quote Datasheet
Description
CAP1210 X7R 4.7UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R475K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 4.7UF 10% 100V

CAP1210 X7R 4.7UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R475K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 4.7UF 10% 100V

CAP1210 X7R 4.7UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R475K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 4.7UF 10% 100V

CAP1210 X7R 4.7UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R475K100NTTR-ND 4713-GMC32X7R475K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers