Cal-Chip Electronics Ceramic Capacitors GMC32X7R332K50NT

Description
CAP1210 X7R 3300PF 10% 50V
Request a Quote Datasheet
Description
CAP1210 X7R 3300PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R332K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R332K50NTTR-ND
Ceramic Capacitors 4713-GMC32X7R332K50NTTR-ND
CAP1210 X7R 3300PF 10% 50V

CAP1210 X7R 3300PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R332K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 3300PF 10% 50V

CAP1210 X7R 3300PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R332K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R332K50NTCT-ND
Ceramic Capacitors 4713-GMC32X7R332K50NTCT-ND
CAP1210 X7R 3300PF 10% 50V

CAP1210 X7R 3300PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R332K50NTTR-ND 4713-GMC32X7R332K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details