Cal-Chip Electronics Ceramic Capacitors GMC32X7R226K16NT

Description
CAP1210 X7R 22UF 10% 16V
Request a Quote Datasheet
Description
CAP1210 X7R 22UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R226K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R226K16NTCT-ND
Ceramic Capacitors 4713-GMC32X7R226K16NTCT-ND
CAP1210 X7R 22UF 10% 16V

CAP1210 X7R 22UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R226K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R226K16NTTR-ND
Ceramic Capacitors 4713-GMC32X7R226K16NTTR-ND
CAP1210 X7R 22UF 10% 16V

CAP1210 X7R 22UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R226K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 22UF 10% 16V

CAP1210 X7R 22UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R226K16NTCT-ND 4713-GMC32X7R226K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details