Cal-Chip Electronics Ceramic Capacitors GMC32X7R154K50NT

Description
CAP1210 X7R .15UF 10% 50V
Request a Quote Datasheet
Description
CAP1210 X7R .15UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R154K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R154K50NTCT-ND
Ceramic Capacitors 4713-GMC32X7R154K50NTCT-ND
CAP1210 X7R .15UF 10% 50V

CAP1210 X7R .15UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R154K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R .15UF 10% 50V

CAP1210 X7R .15UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R154K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R154K50NTTR-ND
Ceramic Capacitors 4713-GMC32X7R154K50NTTR-ND
CAP1210 X7R .15UF 10% 50V

CAP1210 X7R .15UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R154K50NTCT-ND 4713-GMC32X7R154K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers