Cal-Chip Electronics Ceramic Capacitors GMC32X7R106K63NT

Description
CAP1210 X7R 10UF 10% 63V
Request a Quote Datasheet
Description
CAP1210 X7R 10UF 10% 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R106K63NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R106K63NTTR-ND
Ceramic Capacitors 4713-GMC32X7R106K63NTTR-ND
CAP1210 X7R 10UF 10% 63V

CAP1210 X7R 10UF 10% 63V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R106K63NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R106K63NTCT-ND
Ceramic Capacitors 4713-GMC32X7R106K63NTCT-ND
CAP1210 X7R 10UF 10% 63V

CAP1210 X7R 10UF 10% 63V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R106K63NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 10UF 10% 63V

CAP1210 X7R 10UF 10% 63V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R106K63NTTR-ND 4713-GMC32X7R106K63NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 380LX101M450H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers