Cal-Chip Electronics Ceramic Capacitors GMC32X7R105K25NT

Description
CAP1210 X7R 1UF 10% 25V
Request a Quote Datasheet
Description
CAP1210 X7R 1UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R105K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R105K25NTTR-ND
Ceramic Capacitors 4713-GMC32X7R105K25NTTR-ND
CAP1210 X7R 1UF 10% 25V

CAP1210 X7R 1UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R105K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R105K25NTCT-ND
Ceramic Capacitors 4713-GMC32X7R105K25NTCT-ND
CAP1210 X7R 1UF 10% 25V

CAP1210 X7R 1UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R105K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 1UF 10% 25V

CAP1210 X7R 1UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - GMC32X7R105K25NT - 872808-GMC32X7R105K25NT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GMC32X7R105K25NT
872808-GMC32X7R105K25NT
Ceramic Capacitors - GMC32X7R105K25NT 872808-GMC32X7R105K25NT
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 872808-GMC32X7R105K2 5NT Series: GMC Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: CAL-CHIP ELECTRONICS, INC.
Win Source Part Number: 872808-GMC32X7R105K25NT
Series: GMC
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-GMC32X7R105K25NT
1UF 25V Capacitor 60-GMC32X7R105K25NT
CAP1210 X7R 1UF 10% 25V Product overview: GMC32X7R105K25NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC32X7R105K25NT can be used for catalog matching and distributor lookup.

CAP1210 X7R 1UF 10% 25V Product overview: GMC32X7R105K25NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC32X7R105K25NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4713-GMC32X7R105K25NTTR-ND 4713-GMC32X7R105K25NTDKR-ND 872808-GMC32X7R105K25NT 60-GMC32X7R105K25NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GMC32X7R105K25NT 1UF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer Capacitor - 337XMPL6R3YG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers