Cal-Chip Electronics Ceramic Capacitors GMC32X7R104J200NT

Description
CAP1210 X7R .1UF 5% 200V
Request a Quote Datasheet
Description
CAP1210 X7R .1UF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R104J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R .1UF 5% 200V

CAP1210 X7R .1UF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R104J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R .1UF 5% 200V

CAP1210 X7R .1UF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R104J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R .1UF 5% 200V

CAP1210 X7R .1UF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R104J200NTDKR-ND 4713-GMC32X7R104J200NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 157SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers