Cal-Chip Electronics Ceramic Capacitors GMC32X7R102K50NT

Description
CAP1210 X7R 1000PF 10% 50V
Request a Quote Datasheet
Description
CAP1210 X7R 1000PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R102K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R102K50NTCT-ND
Ceramic Capacitors 4713-GMC32X7R102K50NTCT-ND
CAP1210 X7R 1000PF 10% 50V

CAP1210 X7R 1000PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R102K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R102K50NTTR-ND
Ceramic Capacitors 4713-GMC32X7R102K50NTTR-ND
CAP1210 X7R 1000PF 10% 50V

CAP1210 X7R 1000PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R102K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 1000PF 10% 50V

CAP1210 X7R 1000PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R102K50NTCT-ND 4713-GMC32X7R102K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M15G331J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers