Cal-Chip Electronics Ceramic Capacitors GMC32X7R102K100NT

Description
CAP1210 X7R 1000PF 10% 100V
Request a Quote Datasheet
Description
CAP1210 X7R 1000PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R102K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 1000PF 10% 100V

CAP1210 X7R 1000PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R102K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 1000PF 10% 100V

CAP1210 X7R 1000PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R102K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 1000PF 10% 100V

CAP1210 X7R 1000PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R102K100NTTR-ND 4713-GMC32X7R102K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details