Cal-Chip Electronics Ceramic Capacitors GMC32X5R476K16NT

Description
CAP1210 X5R 47UF 10% 16V
Request a Quote Datasheet
Description
CAP1210 X5R 47UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R476K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 47UF 10% 16V

CAP1210 X5R 47UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R476K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R476K16NTCT-ND
Ceramic Capacitors 4713-GMC32X5R476K16NTCT-ND
CAP1210 X5R 47UF 10% 16V

CAP1210 X5R 47UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R476K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R476K16NTTR-ND
Ceramic Capacitors 4713-GMC32X5R476K16NTTR-ND
CAP1210 X5R 47UF 10% 16V

CAP1210 X5R 47UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R476K16NTDKR-ND 4713-GMC32X5R476K16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details