Cal-Chip Electronics Ceramic Capacitors GMC32X5R226M25NT

Description
CAP1210 X5R 22UF 20% 25V
Request a Quote Datasheet
Description
CAP1210 X5R 22UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R226M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R226M25NTTR-ND
Ceramic Capacitors 4713-GMC32X5R226M25NTTR-ND
CAP1210 X5R 22UF 20% 25V

CAP1210 X5R 22UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R226M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 22UF 20% 25V

CAP1210 X5R 22UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R226M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R226M25NTCT-ND
Ceramic Capacitors 4713-GMC32X5R226M25NTCT-ND
CAP1210 X5R 22UF 20% 25V

CAP1210 X5R 22UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R226M25NTTR-ND 4713-GMC32X5R226M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - GE102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers