Cal-Chip Electronics Ceramic Capacitors GMC32X5R226M16NT

Description
CAP1210 X5R 22UF 20% 16V
Request a Quote Datasheet
Description
CAP1210 X5R 22UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R226M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 22UF 20% 16V

CAP1210 X5R 22UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R226M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R226M16NTTR-ND
Ceramic Capacitors 4713-GMC32X5R226M16NTTR-ND
CAP1210 X5R 22UF 20% 16V

CAP1210 X5R 22UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R226M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R226M16NTCT-ND
Ceramic Capacitors 4713-GMC32X5R226M16NTCT-ND
CAP1210 X5R 22UF 20% 16V

CAP1210 X5R 22UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R226M16NTDKR-ND 4713-GMC32X5R226M16NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details