Cal-Chip Electronics Ceramic Capacitors GMC32CG682J100NT

Description
CAP1210 COG 6800PF 5% 100V
Request a Quote Datasheet
Description
CAP1210 COG 6800PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32CG682J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG682J100NTTR-ND
Ceramic Capacitors 4713-GMC32CG682J100NTTR-ND
CAP1210 COG 6800PF 5% 100V

CAP1210 COG 6800PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32CG682J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG682J100NTCT-ND
Ceramic Capacitors 4713-GMC32CG682J100NTCT-ND
CAP1210 COG 6800PF 5% 100V

CAP1210 COG 6800PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32CG682J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 COG 6800PF 5% 100V

CAP1210 COG 6800PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32CG682J100NTTR-ND 4713-GMC32CG682J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 107UVK050MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details