Cal-Chip Electronics Ceramic Capacitors GMC32CG102G50NT

Description
CAP1210 COG 1000PF 2% 50V
Request a Quote Datasheet
Description
CAP1210 COG 1000PF 2% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32CG102G50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG102G50NTTR-ND
Ceramic Capacitors 4713-GMC32CG102G50NTTR-ND
CAP1210 COG 1000PF 2% 50V

CAP1210 COG 1000PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32CG102G50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG102G50NTDKR-ND
Ceramic Capacitors 4713-GMC32CG102G50NTDKR-ND
CAP1210 COG 1000PF 2% 50V

CAP1210 COG 1000PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32CG102G50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG102G50NTCT-ND
Ceramic Capacitors 4713-GMC32CG102G50NTCT-ND
CAP1210 COG 1000PF 2% 50V

CAP1210 COG 1000PF 2% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32CG102G50NTTR-ND 4713-GMC32CG102G50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details