Cal-Chip Electronics Ceramic Capacitors GMC32CG102G100NT

Description
CAP1210 COG 1000PF 2% 100V
Request a Quote Datasheet
Description
CAP1210 COG 1000PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32CG102G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 COG 1000PF 2% 100V

CAP1210 COG 1000PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32CG102G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG102G100NTCT-ND
Ceramic Capacitors 4713-GMC32CG102G100NTCT-ND
CAP1210 COG 1000PF 2% 100V

CAP1210 COG 1000PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32CG102G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG102G100NTTR-ND
Ceramic Capacitors 4713-GMC32CG102G100NTTR-ND
CAP1210 COG 1000PF 2% 100V

CAP1210 COG 1000PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32CG102G100NTDKR-ND 4713-GMC32CG102G100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details