Cal-Chip Electronics Ceramic Capacitors GMC31X7R684M100NT

Description
CAP1206 X7R .68UF 20% 100V
Request a Quote Datasheet
Description
CAP1206 X7R .68UF 20% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R684M100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .68UF 20% 100V

CAP1206 X7R .68UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R684M100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .68UF 20% 100V

CAP1206 X7R .68UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R684M100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .68UF 20% 100V

CAP1206 X7R .68UF 20% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R684M100NTDKR-ND 4713-GMC31X7R684M100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers