Cal-Chip Electronics Ceramic Capacitors GMC31X7R562J50NT

Description
CAP1206 X7R 5600PF 5% 50V
Request a Quote Datasheet
Description
CAP1206 X7R 5600PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R562J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R562J50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R562J50NTTR-ND
CAP1206 X7R 5600PF 5% 50V

CAP1206 X7R 5600PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R562J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R562J50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R562J50NTCT-ND
CAP1206 X7R 5600PF 5% 50V

CAP1206 X7R 5600PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R562J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 5600PF 5% 50V

CAP1206 X7R 5600PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R562J50NTTR-ND 4713-GMC31X7R562J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details