Cal-Chip Electronics Ceramic Capacitors GMC31X7R474M50NT

Description
CAP1206 X7R .47UF 20% 50V
Request a Quote Datasheet
Description
CAP1206 X7R .47UF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R474M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .47UF 20% 50V

CAP1206 X7R .47UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R474M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R474M50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R474M50NTTR-ND
CAP1206 X7R .47UF 20% 50V

CAP1206 X7R .47UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R474M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R474M50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R474M50NTCT-ND
CAP1206 X7R .47UF 20% 50V

CAP1206 X7R .47UF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R474M50NTDKR-ND 4713-GMC31X7R474M50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011569 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details