Cal-Chip Electronics Ceramic Capacitors GMC31X7R474K50NT

Description
CAP1206 X7R .47UF 10% 50V
Request a Quote Datasheet
Description
CAP1206 X7R .47UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R474K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R474K50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R474K50NTTR-ND
CAP1206 X7R .47UF 10% 50V

CAP1206 X7R .47UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R474K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R474K50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R474K50NTCT-ND
CAP1206 X7R .47UF 10% 50V

CAP1206 X7R .47UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R474K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .47UF 10% 50V

CAP1206 X7R .47UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R474K50NTTR-ND 4713-GMC31X7R474K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details