Cal-Chip Electronics Ceramic Capacitors GMC31X7R474J50NT

Description
CAP1206 X7R .47UF 5% 50V
Request a Quote Datasheet
Description
CAP1206 X7R .47UF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R474J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R474J50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R474J50NTTR-ND
CAP1206 X7R .47UF 5% 50V

CAP1206 X7R .47UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R474J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .47UF 5% 50V

CAP1206 X7R .47UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R474J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R474J50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R474J50NTCT-ND
CAP1206 X7R .47UF 5% 50V

CAP1206 X7R .47UF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R474J50NTTR-ND 4713-GMC31X7R474J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details